The Texas Instruments SB74LVC02ADR is a high-performance, advanced integrated circuit (IC) product manufactured by Texas Instruments, a leading global semiconductor company known for its innovative IC and embedded processors.
- Category: Logic Gates
- Type: Quad 2-Input NOR Gate IC
- Technology: advanced CMOS
- Operating Voltage Range: 1.65V to 5.5V
- Down Translation: supports down translation to any voltage between 0.8V and 3.3V
- Package: 8-pin SOIC package (surface-mount device (SMD))
- Features: balanced propagation delays and transition times
- Drive Capability: ability to drive 24mA @ the low output state
- ESD Protection: excellent, with a rating of up to 2000V under the human body model (HBM)