Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tube
Product Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 1mHz ~ 100kHz
Voltage - Supply 4.5V ~ 18V
Current - Supply 12 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 318244-SE555JGB
Ultra Librarian 3D Model Ultra Librarian SE555JGB CAD Model

Description

The SE555JGB is a high-performance monolithic timing circuit developed by Texas Instruments, a leading global semiconductor company.

  • Series: 555 timers
  • Applications: Precision timing, pulse generation, sequential timing, time delay generation, and pulse width modulation (PWM)
  • Technology: Bipolar
  • Noise Immunity: High
  • Performance: Stable over a wide temperature range
  • Duty Cycle: Adjustable, ranging from 50% to 100%
  • Output: Capable of producing output pulses that can drive TTL devices
  • Modes: Operates in both astable and monostable modes
  • Power Consumption: Extremely low
  • Supply Voltage Range: 4.5V to 16V
  • Output Current: Up to 200mA
  • Function: Reset function
  • Package: 8-pin package
  • Compliance: RoHS compliant

You May Also Be Interested in

Texas Instruments
IC OSC SINGLE TIMER 3MHZ 8-SOIC
Lowest to $0.2828
ECAD model for LMC555CMX
ON Semiconductor
IC OSC SINGLE TIMER 8DIP
Lowest to $0.9417
ECAD model for MC1455P
Linear Technology
IC OSC SILICON PROG TSOT23-6
Lowest to $7.5303
ECAD model for LTC6992HS6-4#TRPBF
Linear Technology
IC OSC SILICON 7.3728MHZ 8-DFN
Lowest to $3.1525
ECAD model for LTC6930CDCB-7.37#TRPBF
Linear Technology
IC OSC SILICON PROG 8-MSOP
Lowest to $8.0845
ECAD model for LTC6903IMS8#TRPBF
Texas Instruments
IC OSC PROG TIMER TSOT23-6 / Programmable Timer IC SOT-23-THIN
Lowest to $0.9815
ECAD model for TPL5110QDDCTQ1
Texas Instruments
IC OSC SGL TIMER 3MHZ 8MICROSMD
Need more? Email Us
ECAD model for LMC555CBPX
Rochester Electronics
PROGRAMMABLE TIMER, CMOS / IC
Need more? Email Us
ECAD model for N82C54-2
Linear Technology
IC OSC SILICON PROG TSOT23-5 / Silicon Oscillator - 0.001MHz to 33MHz CMOS/Squarewave 5-Pin TSOT-23 T/R
Lowest to $10.8253
ECAD model for LTC1799CS5#TRPBF

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.2728 $94.5456
3+ $38.7879 $116.3637
4+ $37.5758 $150.3032
6+ $36.3637 $218.1822
8+ $35.1516 $281.2128
10+ $31.5152 $315.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 792 pieces
MOQ: 2 pcs
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention