EN
  • EN
  • DE

LTC6930CDCB-7.37#TRPBF

Part No LTC6930CDCB-7.37#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON 7.3728MHZ 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 7.3728MHz
Supply Voltage - Operating 1.7 V to 5.5 V
Operating Supply Current 853μA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-DFN (2x3)
Mounting Surface Mount
Win Source Part Number 137711-LTC6930CDCB-7.37#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6930CDCB-7.37#TRPBF CAD Model

Description

LTC6930CDCB-7.37#TRPBF - High Precision Silicon Oscillator

The LTC6930 series from Linear Technology presents a family of precision silicon oscillators designed to offer a fixed frequency output with minimal external components. The LTC6930CDCB-7.37#TRPBF is a specific model within this series that provides a stable 7.37MHz clock signal, suitable for a wide range of timing applications.

Key Features:

  • Frequency: The oscillator operates at a fixed frequency of 7.37MHz, which is ideal for applications requiring a precise timing reference.
  • Accuracy: It offers excellent frequency accuracy and stability, ensuring reliable performance over temperature and voltage variations.
  • Low Power Consumption: Designed for power-sensitive applications, this oscillator consumes minimal power, making it suitable for battery-operated devices.
  • Compact Package: The device comes in a small, surface-mount package (DFN), which is ideal for space-constrained applications.
  • Supply Voltage Range: It supports a wide supply voltage range, accommodating various system design requirements.
  • Temperature Range: The oscillator is specified for operation over the industrial temperature range, making it reliable in challenging environmental conditions.

Applications:

  • Wireless communications
  • Portable electronics
  • Medical devices
  • Industrial systems
  • Automotive electronics
  • Networking equipment

The LTC6930CDCB-7.37#TRPBF is designed to be a drop-in replacement for traditional crystal oscillators, offering the benefits of ease of use and reduced board space. Its precision and robustness make it an excellent choice for designers looking to enhance the reliability and performance of their systems without the need for complex oscillator circuitry.

Linear Technology, known for its high-quality and performance-driven components, ensures that the LTC6930 series oscillators, including the LTC6930CDCB-7.37#TRPBF, meet the stringent requirements of modern electronic systems. Whether it's for consumer electronics or industrial-grade applications, this oscillator stands out as a versatile and dependable timing solution.

You May Also Be Interested in

Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612
Texas Instruments
IC OSC PROG TIMER NANO PWR 6TSOT
Lowest to $0.5623
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Microchip Technology
MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8147 $59.1087
50+ $2.3100 $115.5000
78+ $2.2372 $174.5016
107+ $2.1656 $231.7192
138+ $2.0929 $288.8202
185+ $1.8769 $347.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess