EN
  • EN
  • DE

LTC6903IMS8#TRPBF

Part No LTC6903IMS8#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 1kHz to 68MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 7mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Mounting Surface Mount
Win Source Part Number 132879-LTC6903IMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6903IMS8#TRPBF CAD Model

Description

LTC6903IMS8#TRPBF - Programmable Oscillator from Linear Technology

The LTC6903IMS8#TRPBF is a highly versatile, programmable oscillator chip designed by Linear Technology, now part of Analog Devices. This compact, precision device is capable of generating a frequency range from 1kHz to 68MHz without the need for any external components such as resistors, capacitors, or crystals. The frequency is programmable through a serial interface, allowing for easy integration into a wide array of electronic applications.

Key Features

  • Wide Frequency Range: Capable of producing frequencies from 1kHz to 68MHz, the LTC6903IMS8#TRPBF is suitable for various applications including microprocessors, communication systems, and digital signal processing.
  • Serial Interface: The onboard serial interface enables digital programming of the oscillator, making it easy to adjust the frequency as required by the application.
  • High Resolution: With a high-resolution setting, the oscillator allows for fine-tuning of the output frequency, ensuring precise control for demanding applications.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC6903IMS8#TRPBF maintains low power consumption, which is critical for portable and battery-operated devices.
  • Compact Package: Housed in an MSOP-8 package, this oscillator takes up minimal board space, making it ideal for space-constrained applications.

Applications

The LTC6903IMS8#TRPBF is a highly adaptable component that can be used in a variety of electronic systems. Its precise frequency generation capabilities make it suitable for:

  • Clock generation for microcontrollers and digital signal processors (DSPs)
  • Wireless communications, including RF transceivers
  • Test and measurement equipment
  • Serial communication links
  • Portable and battery-powered electronics

Conclusion

In summary, the LTC6903IMS8#TRPBF from Linear Technology is a compact, programmable oscillator that offers a broad frequency range and precise control through a serial interface. Its low power consumption and small form factor make it an excellent choice for a wide range of electronic applications where reliable and adjustable frequency generation is required.

You May Also Be Interested in

Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Microchip Technology
Programmable Clock Capable of Providing Two LVCMOS Clock Outputs up to 200MHz
Lowest to $3.2640
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Microchip Technology
MEMS OSC SMD / 14.7456 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Need more? Email Us
Microchip Technology
MEMS OSC XO 24.0000MHZ CMOS SMD / 24 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5098 $52.0784
19+ $5.3414 $101.4866
29+ $5.1745 $150.0605
40+ $5.0075 $200.3000
52+ $4.8406 $251.7112
70+ $4.3399 $303.7930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess