EN
  • EN
  • DE

SE715

Part No SE715
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 318268-SE715
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SE715 CAD Model

Description

The SE715 from Texas Instruments is a highly advanced, state-of-the-art product that offers a multitude of features and benefits to users.

  • Description: This product is a testament to Texas Instruments' commitment to innovation and technology that improves efficiency and enhances productivity.
  • Functionality: The SE715 is a high-performance, low-power, integrated circuit that is primarily designed for use in a variety of applications.
  • Design: It is meticulously engineered to provide a highly reliable and efficient solution for a range of digital and analog systems.
  • Feature: One of the standout features of the SE715 is its low power consumption.
  • Benefit: This makes it an excellent choice for battery-powered devices, as it can significantly extend battery life.
  • Performance: Despite its low power usage, the SE715 does not compromise on performance.
  • Operation: It delivers high-speed operation and superior functionality, making it a versatile and valuable component in any system.
  • Integration: The SE715 also boasts a high level of integration.
  • Advantage: This means it can perform multiple functions, reducing the need for additional components and simplifying the overall system design.
  • Size: This high level of integration also contributes to the SE715's compact size, making it suitable for applications where space is at a premium.
  • Robustness: Another notable feature of the SE715 is its robustness.
  • Durability: It is designed to withstand harsh operating conditions and deliver consistent performance over a long lifespan.
  • Cost-Effectiveness: This robustness, combined with its high reliability, makes the SE715 a cost-effective solution that can reduce maintenance and replacement costs.
  • Compatibility: The SE715 also offers excellent compatibility with a wide range of systems and devices.
  • Flexibility: This makes it a highly flexible solution that can be used in a variety of applications, from consumer electronics to industrial systems.
  • Conclusion: In conclusion, the SE715 from Texas Instruments is a high-performance, low-power, integrated circuit that delivers exceptional functionality and reliability.
  • Value: Its low power consumption, high level of integration, robustness, and compatibility make it a versatile and valuable component in a wide range of applications.
  • Commitment: With the SE715, Texas Instruments continues to demonstrate its commitment to delivering innovative and high-quality products that meet the evolving needs of its customers.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.2529
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess