The SH65HVD230DR from Texas Instruments is a highly advanced, robust and reliable transceiver designed for Controller Area Network (CAN) protocols.
- Standard: Meets the ISO11898-2 physical layer standard
- Operation: Designed for operation in especially harsh environments
- EMC performance: Offers excellent EMC performance due to its balanced differential interface
- Protection features: Equipped with protection features against electrostatic discharge and over-temperature conditions
- Supply Voltage Range: 3.3V to 5V
- Maximum Data Rate: 1 Mbps
- Low-power standby mode: Features a low-power standby mode that significantly reduces current consumption
- Package: Available in a small 8-pin SOIC package
- Bus-pin fault protection: Features bus-pin fault protection to ±36V
- Operation temperature: Characterized for operation from -40°C to 125°C
- Dominant time-out function: Features a dominant time-out function
- Unpowered nodes: Supports unpowered nodes