EN
  • EN
  • DE

SM320C50PQI80EP

Part No SM320C50PQI80EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL SGNL PROC 80MHZ 132-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C5x
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Serial Port
Clock Rate 80MHz
Non-Volatile Memory ROM (4kB)
On-Chip RAM 20kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 132-BQFP Bumpered
Supplier Device Package 132-BQFP (24.54x24.54)
Base Product Number SM320
Other Names V62/03613-02XE,-296-22569,-SM320C50PQI80EPR,-296-22569,-V62/03613-02XE,-V62/03613-02XER,296-22569R,-296-22569R,296-22569
Standard Package 36
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 1265139-SM320C50PQI80EP
Ultra Librarian 3D Model Ultra Librarian SM320C50PQI80EP CAD Model

Description

Product Overview: SM320C50PQI80EP - Texas Instruments

The SM320C50PQI80EP is a high-performance, radiation-hardened digital signal processor (DSP) designed by Texas Instruments specifically for demanding applications that require robust operation in harsh environments. This processor is part of the SM320 family, known for its exceptional speed, efficiency, and reliability.

At the heart of the SM320C50PQI80EP is an advanced 32-bit architecture that enables it to handle complex mathematical computations with ease. This makes it an ideal choice for applications in the aerospace, defense, and space sectors, where precision and accuracy are paramount. The processor is capable of operating at a frequency of up to 80 MHz, providing the computational power needed for high-speed signal processing tasks.

One of the key features of this DSP is its radiation-hardened design. It is built to withstand the effects of radiation, ensuring consistent performance even in the presence of space radiation, which can cause disruptions and failures in standard electronics. This resilience makes the SM320C50PQI80EP a reliable choice for satellite communications, space exploration missions, and other applications exposed to high radiation levels.

The SM320C50PQI80EP also offers a range of integrated peripherals that enhance its functionality. These include serial ports for communication, a host-port interface, and a variety of timers. The integration of these peripherals helps to reduce system complexity and the need for additional components, which is especially valuable in applications where space and weight are at a premium.

Texas Instruments has a long-standing reputation for producing high-quality, durable components, and the SM320C50PQI80EP is no exception. It is built to meet stringent quality standards, ensuring it performs reliably over a wide temperature range and in the face of environmental challenges.

Whether you're designing a system for space exploration, military communications, or any other application where failure is not an option, the SM320C50PQI80EP offers the performance and reliability you need to succeed.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess