EN
  • EN
  • DE

SM320C6455BGTZEP

Part No SM320C6455BGTZEP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C645x
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McBSP, PCI, UTOPIA
Clock Rate 1GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 2.1MB
Voltage - I/O 1.2V,1.25V,1.5V,1.8V,3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 697-BFBGA, FCBGA
Manufacturer Package 697-FCBGA (24x24)
Win Source Part Number 1250850-SM320C6455BGTZEP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SM320C6455-EP
Introduction Date September 01, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SM320C6455BGTZEP CAD Model

Description

Product Overview: Texas Instruments SM320C6455BGTZEP

The SM320C6455BGTZEP is a high-performance signal processor from Texas Instruments, specifically designed to cater to the demanding requirements of high-speed signal processing applications. This sophisticated device is part of TI's C6000™ DSP (digital signal processor) family, which is renowned for delivering optimal performance and power efficiency.

Key Features

  • High-Performance Digital Signal Processing: The SM320C6455BGTZEP is equipped with a fixed-point architecture that can reach speeds of up to 1.2 GHz, ensuring swift and efficient data processing capabilities.
  • Large On-Chip Memory: With integrated memory of 1M x 16-bit on-chip RAM and 1M x 8-bit L2 cache, this DSP provides ample space for data storage and quick access to frequently used instructions and data.
  • Robust External Memory Interface: The device also supports a high-performance external memory interface (EMIF) that allows for seamless connection to a wide range of external memory types.
  • Advanced Peripherals: A rich set of peripherals, including Ethernet MAC, Serial RapidIO®, and multiple high-speed serial ports, enhances connectivity and data transfer capabilities.
  • Enhanced Security Features: The processor is equipped with security features such as a secure boot, which helps in protecting the system from unauthorized access and code tampering.

Applications

The versatility of the SM320C6455BGTZEP makes it suitable for a broad spectrum of applications, particularly in fields that require intensive signal processing tasks. These include:

  • Telecommunications
  • Wireless infrastructure
  • Defense and aerospace systems
  • Medical imaging
  • Industrial control systems

Quality and Reliability

As an 'EP' (Enhanced Product) version, the SM320C6455BGTZEP is manufactured to meet stringent quality standards, ensuring high reliability and performance even under extreme conditions. It is suitable for use in applications where operational longevity and robustness are critical.

In conclusion, the Texas Instruments SM320C6455BGTZEP is a powerful and efficient solution for complex digital signal processing needs, offering a combination of speed, memory, and connectivity that is hard to match. Whether for advanced communication systems or sophisticated industrial applications, this DSP stands as a testament to Texas Instruments' commitment to innovation and quality.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
NXP / Nexperia
Lowest to $9.3844
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,455.2239 $1,455.2239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess