EN
  • EN
  • DE

SM320C6678ACYPW

Part No SM320C6678ACYPW
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Multicore Fixed and Floating-Point Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C66x
Type Fixed/Floating Point
Interface EBI/EMI, I2C, PCIe, SPI, TSIP, UART, 10/100/1000 Ethernet
Clock Rate 1GHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 8.5MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Operating Temperature Range -55°C ~ 115°C (TJ)
Win Source Part Number 1250852-SM320C6678ACYPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SM320C6678
Introduction Date April 16, 2014
ECCN 5A991.b.4.a
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SM320C6678ACYPW CAD Model

Description

Overview of Texas Instruments SM320C6678ACYPW

The Texas Instruments SM320C6678ACYPW is a high-performance multicore digital signal processor (DSP) designed for applications requiring intensive signal processing capabilities. This powerhouse of a chip is part of the TMS320C66x family of DSPs, which are renowned for their efficiency and speed, making them ideal for a multitude of high-end processing tasks.

Key Features

  • Advanced Multicore Architecture: At the heart of the SM320C6678ACYPW lies an octa-core processor that can run at a clock speed of up to 1.25 GHz. This enables the chip to deliver up to 160 GFLOPS of performance, which is essential for demanding signal processing tasks.
  • High-Performance Signal Processing: The DSP cores are based on the TMS320C66x DSP generation, which uses a fixed and floating-point VLIW architecture. This allows the processor to excel in applications such as radar, medical imaging, and wireless communication.
  • Large On-Chip Memory: With integrated L1 and L2 memory, as well as 512KB of RAM, the SM320C6678ACYPW can handle complex algorithms and large data sets with ease.
  • High-Speed Interfaces: This DSP offers a range of high-speed connectivity options, including PCIe, HyperLink, Gigabit Ethernet, and more, providing the bandwidth needed for high-throughput applications.
  • Low-Power Consumption: Despite its impressive performance capabilities, the SM320C6678ACYPW is designed with power efficiency in mind, making it suitable for applications where power consumption is a critical concern.

Applications

The versatility of the SM320C6678ACYPW makes it an excellent choice for a wide array of applications. It is particularly useful in sectors like telecommunications for handling complex signal processing, industrial for control and automation tasks, and defense and aerospace for systems requiring robust processing capabilities such as radar and sonar.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SM320C6678ACYPW is no exception. It is designed to meet the high standards of reliability and longevity required by the most demanding applications, ensuring that systems built with this DSP will perform reliably over their operational lifespan.

In summary, the Texas Instruments SM320C6678ACYPW is a state-of-the-art multicore DSP that offers a blend of high performance, connectivity, and energy efficiency, making it an ideal choice for a variety of high-end signal processing applications.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
Lowest to $4.8207
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $933.4686 $933.4686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess