EN
  • EN
  • DE

SM320F2801PZMEP

Part No SM320F2801PZMEP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 100LQFP  /  C28x series Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Fixed-Point
Package Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 6K x 16
Supply Voltage - Operating 1.71V ~ 1.89V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SM320F2801
Other Names -SM320F2801PZMEPR,296-22571R,296-22571,-V62/06619-03XER,-296-22571,-296-22571,V62/06619-03XE,-296-22571R,-V62/06619-03XE
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 1261980-SM320F2801PZMEP
Ultra Librarian 3D Model Ultra Librarian SM320F2801PZMEP CAD Model

Description

The SM320F2801PZMEP is a high-performance 32-bit digital signal controller crafted with precision by Texas Instruments. This robust product is part of the C2000™ family, renowned for its powerful processing capabilities tailored for real-time control applications. The device is designed to meet the rigorous demands of industrial, automotive, and consumer markets, offering a blend of microcontroller (MCU) and digital signal processor (DSP) architectures.

Key Features

  • High-Performance Processing: With a 32-bit wide data path and 60 MHz clock speed, the SM320F2801PZMEP offers swift and efficient computation, making it ideal for complex algorithms and control systems.
  • Enhanced Control Peripherals: This device features a variety of peripherals such as PWM outputs, capture inputs, and QEP circuits, which are essential for motor control and other precision control tasks.
  • Robust Memory: Equipped with 128KB of flash memory and 18KB of RAM, it provides ample space for application code and data storage, ensuring smooth operation and flexibility in programming.
  • ADC: The integrated 12-bit analog-to-digital converter (ADC) with up to 16 channels allows for accurate and rapid data acquisition, essential for real-time monitoring and control.
  • Enhanced Protection: It includes features like a watchdog timer and a brown-out reset, which contribute to system reliability and stability under varying conditions.
  • Temperature Range: This device is engineered to operate within an extended temperature range, making it suitable for extreme environments.

Applications

The versatile SM320F2801PZMEP is adept for a myriad of applications, including but not limited to:

  • Motor Control (AC Induction, Brushless DC, Stepper, and Servo Motors)
  • Digital Power Conversion (DC-DC Converters, Inverters, UPS)
  • Renewable Energy Systems (Solar Inverters, Wind Turbine Controllers)
  • Industrial Automation and Robotics
  • Automotive Control Systems

With its robust design, extensive feature set, and adherence to stringent quality standards, the SM320F2801PZMEP is an excellent choice for developers seeking a reliable and high-performance solution for their control applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess