EN
  • EN
  • DE
  • IT

SM320F2812HFGM150

Part No SM320F2812HFGM150
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 172CFP  /  C28x series Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 172-CFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Fixed-Point
Package Tube
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 56
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 18K x 16
Supply Voltage - Operating 1.81V ~ 2V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 172-BCQFP Exposed Pad and Tie Bar
Supplier Device Package 172-CFP
Base Product Number SM320
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 1261978-SM320F2812HFGM150
Ultra Librarian 3D Model Ultra Librarian SM320F2812HFGM150 CAD Model

Description

The SM320F2812HFGM150 is a high-performance 32-bit digital signal processor (DSP) from Texas Instruments, designed for a wide range of applications that demand high-speed and efficient data processing. This product is part of the TMS320F2812 series, which is renowned for its exceptional processing capabilities in control-oriented applications such as industrial control, motor control, power conversion, and sensor management.

Featuring a core that operates at a frequency of up to 150 MHz, the SM320F2812HFGM150 offers a perfect blend of processing power and energy efficiency. Its architecture is optimized to execute complex algorithms and control functions with minimal latency, making it an ideal choice for time-critical tasks.

This DSP comes with an integrated 128 KB of Flash memory, allowing for ample space to store firmware and applications. Additionally, it includes 18 KB of RAM, which provides sufficient temporary storage for data during processing. The inclusion of flash memory offers the advantage of increased reliability and faster access times compared to external memory solutions.

The SM320F2812HFGM150 also boasts a variety of peripherals that enhance its functionality. It includes a high-performance 12-bit analog-to-digital converter (ADC) that provides accurate and rapid conversion of analog signals to digital, facilitating real-time system monitoring and control. The device also has multiple flexible timers, PWM outputs, and serial communication interfaces such as SCI (UART), SPI, and I2C, which enable easy interfacing with other components and peripherals.

With its robust design and extended operating temperature range, the SM320F2812HFGM150 is built to withstand the demands of harsh industrial environments. The device is available in a compact, 179-pin BGA package, allowing for a small footprint on printed circuit boards and contributing to a reduction in overall system size.

In conclusion, the SM320F2812HFGM150 from Texas Instruments is a powerful DSP that combines high-speed processing, versatile peripherals, and robust design to meet the requirements of sophisticated and demanding applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess