EN
  • EN
  • DE

SM320VC33PGEA120EP

Part No SM320VC33PGEA120EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C3x
Packaging Tray
Type Floating Point
Interface Serial Port
Clock Rate 60MHz
Non-Volatile Memory External
On-Chip RAM 136.25kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 1250863-SM320VC33PGEA120EP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SM320VC33
Introduction Date December 16, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SM320VC33PGEA120EP CAD Model

Description

The Texas Instruments SM320VC33PGEA120EP is a high-performance digital signal processor (DSP) designed for demanding applications that require high-speed numerical processing. This DSP is part of the TMS320 series, which is renowned for its efficient processing capabilities and is widely used in a variety of industrial, automotive, and consumer electronics applications.

Key Features:

  • Processing Power: The SM320VC33PGEA120EP features a 32-bit fixed-point architecture that operates at a frequency of up to 120 MHz, providing a powerful platform for complex signal processing tasks.
  • On-Chip Memory: It comes equipped with a large on-chip memory, including 8KB of RAM and 2KB of dual-access RAM, which facilitates faster data access and improved performance.
  • External Memory Interface: For applications requiring additional memory, this DSP supports an external memory interface that is capable of addressing a wide range of external memory options.
  • Peripheral Integration: The device includes a rich set of peripherals such as a host port interface, a serial port for communication, and a direct memory access (DMA) controller for efficient data movement.
  • Enhanced I/O Capabilities: With its flexible and programmable input/output (I/O) capabilities, the SM320VC33PGEA120EP can handle a variety of interfacing requirements, making it suitable for interfacing with a wide range of external devices.
  • Robust Design: This DSP is designed to operate reliably in extreme conditions, making it an excellent choice for applications that are exposed to harsh environments.
  • Low Power Consumption: Despite its robust processing capabilities, the SM320VC33PGEA120EP is optimized for low power consumption, which is critical for portable and power-sensitive applications.

Applications:

The versatility of the SM320VC33PGEA120EP makes it ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Audio and video processing
  • Medical imaging equipment

In conclusion, the Texas Instruments SM320VC33PGEA120EP is a powerful and reliable digital signal processor that offers a perfect blend of performance, integration, and efficiency, making it a top choice for engineers and designers looking to tackle complex signal processing challenges.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.0296 $71.0296
2+ $58.2807 $116.5614
3+ $56.4594 $169.3782
4+ $54.6381 $218.5524
5+ $52.8169 $264.0845
7+ $47.3531 $331.4717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess