EN
  • EN
  • DE

SM32VC5510AGGWA2EP

Part No SM32VC5510AGGWA2EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 240-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 200MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 344kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 240-BGA MicroStar (15x15)
Win Source Part Number 042659-SM32VC5510AGGWA2EP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM32VC5510AGGWA2EP CAD Model

Description

The SM32VC5510AGGWA2EP is a high-performance digital signal processor (DSP) from Texas Instruments, a globally recognized leader in the field of semiconductor design and manufacturing.

  • Operating Frequency: 200 MHz
  • Architecture: 16-bit fixed-point
  • CPU: 200MHz C55x CPU
  • Internal Memory: 320KB (Program and Data Memory)
  • Peripherals: UART, I2C, SPI, and McBSP
  • External Memory Interface (EMIF): Supports SDRAM, SRAM, and NOR flash
  • Package: 144-pin BGA (Ball Grid Array)

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.8438
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Lowest to $4.8207
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess