EN
  • EN
  • DE

TMS320F28232ZJZA

Part No TMS320F28232ZJZA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 176BGA / MCU 32-bit C28x RISC 128KB Flash 1.8V/3.3V 176-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 26K x 16
Supply Voltage 1.71 V ~ 1.89 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 176-BGA
Manufacturer Package 176-BGA (15x15)
Win Source Part Number 797536-TMS320F28232ZJZA
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28232
Introduction Date December 01, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320F28232ZJZA CAD Model

Description

Introducing the TMS320F28232ZJZA from Texas Instruments

The TMS320F28232ZJZA is a highly integrated, high-performance solution from Texas Instruments, designed for demanding control applications. As part of the TMS320C2000™ series, this digital signal processor (DSP) offers the perfect blend of processing power and optimized architecture for advanced digital control systems.

This DSP is built around a 32-bit CPU (TMS320C28x), which is capable of operating at a frequency of up to 150 MHz. The CPU is designed specifically for real-time, high-speed processing, making it ideal for applications such as motor control, power conversion, renewable energy systems, and advanced sensing.

Key Features:

  • High-Performance Processing: With a 32-bit CPU operating at 150 MHz, this DSP can execute up to 150 million instructions per second (MIPS), ensuring swift and efficient data handling for complex algorithms.
  • Memory: The TMS320F28232ZJZA comes equipped with 256 KB of flash memory and 18 KB of RAM, offering ample space for program storage and data processing.
  • Advanced Peripherals: This device includes a range of peripherals such as PWM outputs, capture inputs, QEP circuits, a 12-bit analog-to-digital converter (ADC), and more, providing extensive interfacing capabilities.
  • Robust Design: The DSP operates within a temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments.
  • Communication: Multiple communication interfaces including CAN, SPI, I2C, and UARTs, allow for versatile connectivity options with other devices and systems.

The TMS320F28232ZJZA also supports the Control Law Accelerator (CLA), a co-processor that offloads critical, time-sensitive control algorithms from the main CPU, allowing for parallel processing and improved system performance. This feature is particularly useful in systems where timing and efficiency are crucial.

With its integration of advanced features and powerful processing capabilities, the TMS320F28232ZJZA from Texas Instruments is an excellent choice for engineers looking to develop sophisticated control systems that require high-speed computation and precise digital control.

Whether you're designing an electric vehicle's powertrain, an industrial automation system, or a renewable energy solution, the TMS320F28232ZJZA delivers the performance and flexibility needed to achieve cutting-edge results.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess