EN
  • EN
  • DE

SM470R1B1MHKPS

Part No SM470R1B1MHKPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 1MB FLASH 84CFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 1MB (1M x 8) FLASH 84-CFP (13.8x13.8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series TMS470
Package Tray
Core Processor ARM7®
Core Size 16/32-Bit
Speed 60MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 46
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.71V ~ 2.05V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -55°C ~ 220°C (TA)
Mounting SMD (SMT)
Package / Case 84-BFCQFP Exposed Pad
Supplier Device Package 84-CFP (13.8x13.8)
Base Product Number SM470
Other Names 296-36048-5,SM470R1B1MHKPS
Standard Package 10
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 3A001A2A
HTSUS 8542.31.0001
Win Source Part Number 1261925-SM470R1B1MHKPS
Ultra Librarian 3D Model Ultra Librarian SM470R1B1MHKPS CAD Model

Description

Product Overview: Texas Instruments SM470R1B1MHKPS

The Texas Instruments SM470R1B1MHKPS is a high-performance microcontroller unit (MCU) tailored for industrial and automotive applications. This robust MCU is part of the TMS470 family, known for their reliable operation and advanced features catering to complex control tasks.

Key Features

  • Core: The SM470R1B1MHKPS is built around an ARM7TDMI-S™ RISC processor core, running at a speed of up to 60 MHz, providing a balanced combination of performance and power efficiency.
  • Memory: It comes equipped with 1MB of Flash memory and 64KB of RAM, ensuring ample space for application code and efficient data handling.
  • Timers: The device includes a variety of timers, including a Real-Time Interrupt (RTI) timer, watchdog timer, and multiple general-purpose timers for precise event management.
  • Communications: A comprehensive set of communication interfaces is integrated, such as CAN, UART, SPI, and I2C, facilitating versatile connectivity options.
  • Input/Output: The MCU provides a rich set of I/O ports, including up to 88 multifunction I/O pins for flexible peripheral and module connections.
  • Analog Inputs: It also features 10-bit Analog-to-Digital Converters (ADCs) with multiple channels for accurate analog signal processing.

Industrial and Automotive Applications

The SM470R1B1MHKPS is designed to meet the stringent requirements of industrial and automotive environments. Its wide operating temperature range and robust design make it suitable for applications such as:

  • Motor control systems
  • Automotive body electronics
  • Industrial automation
  • Process control units

Support and Reliability

Texas Instruments provides extensive support for the SM470R1B1MHKPS with a comprehensive suite of development tools, software libraries, and documentation to streamline the product development process. With TI's reputation for quality and reliability, this MCU is a dependable choice for designers seeking a durable and versatile microcontroller solution.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess