EN
  • EN
  • DE

SMJ320C30GBM40

Part No SMJ320C30GBM40
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 32-BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Tray
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 329021-SMJ320C30GBM40
Ultra Librarian 3D Model Ultra Librarian SMJ320C30GBM40 CAD Model

Description

The SMJ320C30GBM40 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), a renowned global semiconductor company that designs and manufactures analog and digital integrated circuits.

  • Clock Speed: 40MHz
  • Processor: 32-bit floating-point processor
  • On-chip memory: 1K words
  • Instruction set: Includes instructions for arithmetic operations, logic operations, and data transfer
  • Architecture: Parallel processing architecture
  • Interfaces: serial port, a parallel port, and a host port

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess