EN
  • EN
  • DE

SN0706026RHHR

Part No SN0706026RHHR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1094635-SN0706026RHHR
Ultra Librarian 3D Model Ultra Librarian SN0706026RHHR CAD Model

Description

The SN0706026RHHR is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed to cater to a wide array of applications within the electronics industry. Known for its reliability and efficiency, this IC is a preferred choice for professionals and hobbyists alike, seeking to enhance their electronic projects with Texas Instruments' cutting-edge technology.

Key Features

  • High Performance: The SN0706026RHHR offers exceptional performance metrics that make it suitable for demanding applications, ensuring smooth and reliable operation.
  • Low Power Consumption: Designed with power efficiency in mind, this IC helps in reducing overall energy usage, which is crucial for battery-powered devices and eco-friendly applications.
  • Durability: Texas Instruments' commitment to quality means that the SN0706026RHHR is built to last, withstanding various environmental conditions without compromising on performance.
  • Compact Size: The small form factor of the IC allows it to be easily integrated into space-constrained designs, providing powerful functionality without taking up significant board real estate.

Applications

The versatility of the SN0706026RHHR makes it an excellent choice for a variety of applications, including:

  • Power management solutions
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunications equipment

Technical Specifications

The technical specifications of SN0706026RHHR are designed to meet rigorous industry standards, ensuring compatibility and performance across a wide range of products and applications. Key specifications include:

  • Operating Temperature Range
  • Input and Output Voltage Ratings
  • Current Handling Capabilities
  • Package Type and Dimensions

For detailed technical data and application notes, customers are advised to consult the official Texas Instruments datasheets and product guides.

Quality and Support

As with all Texas Instruments products, the SN0706026RHHR is backed by comprehensive technical support and is manufactured under strict quality control guidelines. Customers can expect timely assistance from Texas Instruments' support team, ensuring smooth integration and maintenance of their electronic components.

You May Also Be Interested in

NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess