EN
  • EN
  • DE

SN090604B4PAPR

Part No SN090604B4PAPR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Moisture Sensitivity Level (MSL) 3 (168 Hours)
Standard Package 1 pcs
Win Source Part Number 1383490-SN090604B4PAPR
Ultra Librarian 3D Model Ultra Librarian SN090604B4PAPR CAD Model

Description

The SN090604B4PAPR is a state-of-the-art integrated circuit developed by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance product is designed to cater to a wide range of applications, making it a versatile choice for engineers and designers across various industries.

Key Features

  • Advanced Technology: Built on Texas Instruments' cutting-edge technology, the SN090604B4PAPR offers robust performance and reliability, ensuring that it meets the demands of even the most challenging applications.
  • High Integration: The device integrates multiple functions into a single chip, which not only saves space on the PCB but also reduces the need for additional components, leading to cost savings and a more streamlined design process.
  • Energy Efficiency: With energy efficiency in mind, the SN090604B4PAPR is designed to operate with minimal power consumption, making it suitable for battery-powered devices and contributing to a greener product lifecycle.
  • Wide Operating Temperature Range: The product is designed to withstand a broad range of temperature conditions, ensuring reliable operation in both hot and cold environments.

Applications

The versatility of the SN090604B4PAPR allows it to be used in a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Medical Equipment

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN090604B4PAPR is no exception, and it comes with the assurance of rigorous testing and certification to meet industry standards. Additionally, customers can benefit from Texas Instruments' extensive support network, which includes technical documentation, development tools, and a responsive customer service team.

For more detailed information on the SN090604B4PAPR, including datasheets, technical specifications, and ordering options, please visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6470 $61.9410
6+ $16.9412 $101.6472
10+ $16.4118 $164.1180
13+ $15.8824 $206.4712
17+ $15.3529 $260.9993
22+ $13.7647 $302.8234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess