EN
  • EN
  • DE

SN1106046DR

Part No SN1106046DR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 966477-SN1106046DR
Ultra Librarian 3D Model Ultra Librarian SN1106046DR CAD Model

Description

The SN1106046DR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular product is known for its reliability and efficiency, making it a popular choice for engineers and designers in various electronic applications.

Key Features:

  • Dual Output Regulator: The SN1106046DR is equipped with two output channels that can deliver regulated voltages, ensuring stable performance for multi-rail systems.
  • High Efficiency: With its advanced design, this IC offers high efficiency, which leads to less heat generation and improved system reliability.
  • Compact Size: The small footprint of the SN1106046DR makes it an ideal choice for space-constrained applications without compromising on power or performance.
  • Wide Operating Temperature Range: This product can operate effectively over a broad temperature range, ensuring functionality in diverse environmental conditions.

Applications:

The versatility of the SN1106046DR allows it to be used in a wide array of applications, including but not limited to:

  • Power management for processors and DSPs
  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Portable and battery-powered devices

Technical Specifications:

Parameter Value
Output Voltage Range Adjustable
Maximum Output Current Dependent on configuration
Operating Temperature Range -40°C to +125°C
Package / Case SOIC-8
Regulatory Approvals RoHS & REACH Compliant

For detailed information and technical support, users can access Texas Instruments' extensive online resources or contact their customer service team. The SN1106046DR is an example of Texas Instruments' commitment to providing high-quality, innovative products that push the boundaries of what's possible in electronics technology.

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.0520
Others
Lowest to $2.6126
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $79.8232
Others
Need more? Email Us
Others
Lowest to $0.0099

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess