EN
  • EN
  • DE

SN1108052DR

Part No SN1108052DR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 838283-SN1108052DR
Ultra Librarian 3D Model Ultra Librarian SN1108052DR CAD Model

Description

Texas Instruments SN1108052DR - High-Performance Converter

The Texas Instruments SN1108052DR is a state-of-the-art integrated circuit designed to deliver high-performance conversion solutions for a wide range of applications. This versatile chip is part of Texas Instruments' renowned portfolio of power management devices, known for their reliability, efficiency, and advanced technology.

Key Features:

  • High Efficiency: The SN1108052DR is engineered to provide highly efficient power conversion, which can lead to reduced energy consumption and improved thermal performance in end applications.
  • Compact Design: Its small form factor is ideal for space-constrained applications, allowing designers to minimize PCB layout space without compromising on performance.
  • Robust Output: This device is capable of driving high current loads, making it suitable for demanding environments and ensuring consistent performance under varying conditions.
  • Versatility: The SN1108052DR is designed to be used in a variety of applications, ranging from consumer electronics to industrial systems, demonstrating its flexibility and adaptability.
  • Advanced Protection: It incorporates multiple protection features such as over-current, over-temperature, and under-voltage lockout, which safeguard the device and the system it is used in from potential damage.

Applications:

The SN1108052DR is suitable for a diverse array of applications, including but not limited to:

  • Power supplies for telecommunications equipment
  • DC/DC converters for industrial systems
  • Regulated power sources for consumer electronics
  • Battery-powered devices and chargers

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to consult the official Texas Instruments datasheet for the SN1108052DR. This document provides comprehensive information on the electrical characteristics, pin configurations, timing diagrams, and application circuits to aid in the proper integration of the chip into their designs.

The SN1108052DR from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for your power conversion needs.

You May Also Be Interested in

Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9315 $55.4520
18+ $5.6874 $102.3732
28+ $5.5096 $154.2688
38+ $5.3319 $202.6122
49+ $5.1542 $252.5558
65+ $4.6210 $300.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess