EN
  • EN
  • DE

SN1109009DR

Part No SN1109009DR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1379932-SN1109009DR
Ultra Librarian 3D Model Ultra Librarian SN1109009DR CAD Model

Description

The SN1109009DR is a versatile and high-performance component manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is designed to cater to a wide array of applications, particularly in the power management sector. The SN1109009DR is part of TI's extensive line of integrated circuits that are engineered to provide efficient and reliable operation in various electronic devices.

Key Features

  • High Integration: The SN1109009DR integrates multiple functions into a single chip, which helps to reduce the number of components required in a circuit, thereby saving space and potentially lowering overall system costs.
  • Power Efficiency: This product is designed with energy efficiency in mind, making it suitable for battery-powered devices or applications where power conservation is critical.
  • Robust Performance: With TI's commitment to quality, the SN1109009DR is built to deliver stable and reliable performance even under varying operating conditions.
  • Wide Operating Temperature Range: It is capable of functioning effectively across a broad temperature range, making it ideal for industrial and automotive applications that may experience extreme temperature variations.

Applications

The SN1109009DR is a highly adaptable component that can be used in a diverse set of applications. It is particularly useful in power supply design, where it can contribute to the development of efficient and compact power converters. Additionally, it finds its use in consumer electronics, communication devices, and computing equipment where power management is a critical factor. Its robustness also makes it suitable for more demanding environments, such as industrial control systems and automotive electronics.

Technical Specifications

The technical specifications of the SN1109009DR include a range of electrical characteristics that define its operational limits and capabilities. Customers should refer to the official Texas Instruments datasheet for detailed specifications and recommended operating conditions to ensure proper integration into their designs.

For designers and engineers looking to incorporate the SN1109009DR into their systems, Texas Instruments provides comprehensive support including datasheets, reference designs, and technical assistance to facilitate a smooth design-in process.

You May Also Be Interested in

Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Need more? Email Us
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Lowest to $1.0095
Others
Lowest to $2.6126
Others
Need more? Email Us
Others
Lowest to $0.1640
Others
Need more? Email Us
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6272 $50.1760
195+ $0.5147 $100.3665
305+ $0.4986 $152.0730
415+ $0.4825 $200.2375
540+ $0.4664 $251.8560
720+ $0.4182 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess