EN
  • EN
  • DE

SN1611045DDCR

Part No SN1611045DDCR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1379937-SN1611045DDCR
Ultra Librarian 3D Model Ultra Librarian SN1611045DDCR CAD Model

Description

Product Overview: SN1611045DDCR

The SN1611045DDCR is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high performance and reliability. This advanced piece of technology is designed to cater to a wide array of applications, particularly in the field of signal processing and power management.

The SN1611045DDCR is part of Texas Instruments' SN family, which is known for its robust design and versatility. This particular model boasts impressive specifications that make it suitable for high-demand environments. It is commonly used in applications such as embedded systems, automotive electronics, industrial controls, and communication devices.

Key Features:

  • High Integration: The device integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: With an emphasis on power conservation, the SN1611045DDCR is designed to operate with minimal power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • Durability: Manufactured to withstand harsh conditions, this IC maintains its performance over a wide temperature range and is resistant to voltage fluctuations and transient conditions.
  • Compact Form Factor: The small footprint of the SN1611045DDCR allows for its use in space-constrained applications without compromising on functionality.
  • High-Speed Operation: This product supports high-speed signal processing, ensuring quick response times and efficient operation in time-critical applications.

Technical Specifications:

Parameter Value Package/Case SMD/SMT Mounting Type Surface Mount Operating Temperature Specified by Manufacturer Supply Voltage Specified by Manufacturer

Overall, the SN1611045DDCR from Texas Instruments is an excellent choice for designers looking for a robust, efficient, and high-performance integrated circuit. Its combination of integration, energy efficiency, durability, compactness, and speed makes it a versatile component suitable for a myriad of modern electronic applications.

You May Also Be Interested in

Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7582 $54.0656
19+ $5.5452 $105.3588
28+ $5.3720 $150.4160
39+ $5.1987 $202.7493
50+ $5.0254 $251.2700
67+ $4.5055 $301.8685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess