EN
  • EN
  • DE

SN200503019GVF

Part No SN200503019GVF
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972330-SN200503019GVF
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN200503019GVF CAD Model

Description

The SN200503019GVF from Texas Instruments is a cutting-edge integrated circuit designed to cater to a wide array of electronic applications. This component is part of Texas Instruments' renowned semiconductor product line, which is known for its reliability, precision, and performance.

Key Features

  • High Performance: The SN200503019GVF is engineered to deliver high-speed operation while maintaining energy efficiency, making it ideal for power-sensitive projects.
  • Durability: Manufactured with robust materials, this product is designed to withstand a range of environmental conditions, ensuring a long operational life.
  • Compatibility: It is designed to be compatible with a variety of microcontrollers and processors, providing flexibility in design and application.
  • Small Form Factor: The compact size of the SN200503019GVF allows for its use in space-constrained applications, without compromising on functionality.

Applications

The versatility of the SN200503019GVF makes it suitable for a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Communication Devices
  • Power Management Solutions

Technical Specifications

Parameter Value
Supply Voltage Specified by Manufacturer
Operating Temperature Specified by Manufacturer
Package / Case Specified by Manufacturer
Mounting Type Surface Mount

For detailed technical specifications, please refer to the official datasheet provided by Texas Instruments. The SN200503019GVF is available for order and can be sourced directly through Texas Instruments' distribution network or authorized dealers.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess