EN
  • EN
  • DE

SN2904DR

Part No SN2904DR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 981289-SN2904DR
Ultra Librarian 3D Model Ultra Librarian SN2904DR CAD Model

Description

Introducing the SN2904DR from Texas Instruments

The SN2904DR is a versatile and high-performance device from the renowned semiconductor manufacturer, Texas Instruments. This product is part of their extensive line of integrated circuits designed for a wide array of applications, including industrial, automotive, and consumer electronics. The SN2904DR, in particular, is known for its reliability and efficiency in electronic signal processing tasks.

At the core of the SN2904DR's functionality is its ability to operate as a differential bus transceiver, which makes it an essential component for facilitating communication between devices. It is designed to meet the strict specifications of the RS-485 and RS-422 serial protocols, which are standard in serial communication interfaces, especially in applications requiring high-speed data transfer over long distances.

The SN2904DR is encapsulated in a SOIC-8 package, which is a small-outline integrated circuit with 8 pins. The compact size of the SOIC-8 package makes it a suitable choice for space-constrained applications while still providing robust connectivity and performance. The device features a wide range of operating temperatures, from -40°C to +85°C, ensuring stable operation in varying environmental conditions.

One of the key attributes of the SN2904DR is its exceptional differential output capability, which ensures a strong signal with minimal electromagnetic interference (EMI). This is particularly important in industrial environments where electrical noise can be a significant concern. Furthermore, it boasts a high ESD (Electrostatic Discharge) protection level, safeguarding the device and the systems it's integrated into from static electricity-related damages.

With its integrated fail-safe features, the SN2904DR ensures that the receiver outputs are in a high-impedance state when the inputs are left open, shorted, or idle. This fail-safe mechanism enhances the safety and reliability of the communication system, making it a trusted choice for critical applications.

In summary, the SN2904DR from Texas Instruments is a high-quality, robust, and reliable differential bus transceiver suitable for a variety of demanding applications. Its adherence to industry-standard protocols, combined with Texas Instruments' reputation for excellence, makes it an ideal choice for designers and engineers looking to incorporate dependable communication capabilities into their electronic systems.

You May Also Be Interested in

Others
Lowest to $0.4805
Others
Lowest to $1.0095
Others
Lowest to $0.1640
Others
Need more? Email Us
Others
Lowest to $6.4772
Others
Need more? Email Us
Others
Lowest to $0.0520
Others
Lowest to $0.0201
Others
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7206 $51.6180
75+ $1.4118 $105.8850
110+ $1.3677 $150.4470
155+ $1.3236 $205.1580
200+ $1.2795 $255.9000
265+ $1.1471 $303.9815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess