EN
  • EN
  • DE

SN502045C4DAPR

Part No SN502045C4DAPR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 330347-SN502045C4DAPR
Ultra Librarian 3D Model Ultra Librarian SN502045C4DAPR CAD Model

Description

The SN502045C4DAPR is a high-performance integrated circuit (IC) produced by Texas Instruments, a leading global semiconductor company.

  • Power Efficiency: Operates @ a low voltage, minimizing power consumption.
  • High-Speed Operation: High-frequency capabilities for rapid data processing and transmission.
  • Durability and Longevity: Designed to withstand harsh conditions.
  • User-Friendly: Easily integrated into various systems, with straightforward installation and configuration processes.
  • Comprehensive Support and Warranty Services: Customers can access technical support and resources.

You May Also Be Interested in

Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.3098
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess