EN
  • EN
  • DE

SN54163J

Part No SN54163J
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description SYNCHRONOUS 4-BIT COUNTERS 16-CD / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 32 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 669619-SN54163J
Ultra Librarian 3D Model Ultra Librarian SN54163J CAD Model

Description

The Texas Instruments SN54163J is a high-performance, synchronous 4-bit binary counter designed for use in a wide range of electronic applications. This integrated circuit (IC) is part of the renowned 5400 and 7400 series logic families, which are known for their reliability and versatility in digital systems.

Key Features:

  • Counting Sequence: The SN54163J offers a fully synchronous counting sequence, ensuring accurate and reliable operation in timing applications.
  • High-Speed Operation: With its fast counting capability, this binary counter can meet the needs of high-speed systems, providing quick data processing and manipulation.
  • Dual Mode: It can be used in either a binary or BCD (binary-coded decimal) counting mode, adding to its flexibility in various applications.
  • Expandability: Multiple SN54163J devices can be easily cascaded to create counters with more bits, facilitating the design of systems requiring long counting sequences.
  • Output Capability: The IC features direct outputs from all four bits, allowing for easy interfacing with other digital components.
  • Clear Function: A master reset input is provided, enabling the counter to be cleared asynchronously, which is essential for initializing counting operations.

Applications:

The SN54163J is suitable for a variety of applications, including:

  • Frequency dividers
  • Timers and time-delay circuits
  • Programmable counters
  • Digital clocks and watches
  • Computing systems
  • Industrial control systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and the SN54163J is no exception. This device is manufactured to high standards, ensuring consistent performance and durability across a range of operating conditions.

Package Information:

The SN54163J is available in a standard J-package, which is a ceramic dual in-line package (DIP) that provides robust physical protection and ease of handling for PCB mounting. This package type is suitable for through-hole mounting techniques, which is beneficial for prototyping and educational environments.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.3014 $66.6028
4+ $27.3242 $109.2968
6+ $26.4703 $158.8218
8+ $25.6164 $204.9312
11+ $24.7626 $272.3886
14+ $22.2009 $310.8126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess