Product Overview: SN54ALS04J
The SN54ALS04J is a high-performance, hex inverter integrated circuit from Texas Instruments, renowned for its reliability and versatility in various digital applications. This device is designed to provide logic inversion functionality with advanced low-power Schottky technology, making it a suitable choice for use in systems that require low power consumption without compromising speed.
Key Features
- Logic Type: Hex Inverter - The SN54ALS04J contains six independent inverter gates in a single package, providing multiple inversion operations simultaneously.
- Technology: Advanced Low-Power Schottky (ALS) - This technology combines low power with high speed, offering a balanced performance for a wide range of applications.
- Operating Voltage: Typically 4.5V to 5.5V - The device operates within this range, making it compatible with standard TTL (Transistor-Transistor Logic) levels.
- Package: J-Lead Ceramic Package - The SN54ALS04J comes in a durable ceramic package with J-leads, providing reliable performance even in harsh environments.
- Temperature Range: The device is specified for operation from -55°C to 125°C, ensuring functionality across extreme temperature conditions.
Applications
The SN54ALS04J is commonly used in applications that require logic inversion, such as:
- Signal processing
- Control systems
- Interface circuits
- Logic level conversion
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN54ALS04J is subjected to rigorous testing and quality control measures, ensuring that it meets the industry standards for performance and reliability. Whether used in commercial or industrial applications, this hex inverter IC stands up to the demands of any high-performance system.
Manufacturer Support
As a product of Texas Instruments, the SN54ALS04J is backed by a comprehensive support system. Customers can access a wide range of resources, including technical documentation, application notes, and design tools, to facilitate the integration of this IC into their projects.
Overall, the SN54ALS04J from Texas Instruments is an excellent choice for designers seeking a reliable and efficient hex inverter IC that can operate across a wide temperature range and meet the demands of various digital applications.