EN
  • EN
  • DE

SN54AS821AJT

Part No SN54AS821AJT
Manufacturer Texas Instruments
Description 10-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1252378-SN54AS821AJT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN54AS821AJT CAD Model

Description

The SN54AS821AJT is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product belongs to the AS (Advanced Schottky) family, which is known for its fast switching speeds and low power consumption, making it ideal for a wide range of digital applications.

Key Features

  • Technology: Advanced Schottky TTL
  • Logic Type: 10-Bit Bus Interface Flip-Flop
  • Package / Case: 56-LCC (J-Lead)
  • Operating Temperature Range: -55°C to 125°C
  • Supply Voltage: Typically 5V
  • Output Current: High-level output current of -3 mA and low-level output current of 24 mA
  • Propagation Delay Time: Fast switching with a typical delay time of 3.4 ns
  • Mounting Type: Surface Mount

Applications

The SN54AS821AJT is suitable for a multitude of digital applications, including:

  • High-speed data transmission systems
  • Bus interface and bus arbitration
  • High-frequency data processing
  • Microprocessor or microcontroller-based systems
  • Communication equipment
  • Instrumentation and test equipment

Performance and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the SN54AS821AJT is no exception. It is designed to meet the stringent requirements of industrial and military applications, ensuring performance in the most demanding conditions. With its advanced Schottky technology, this product delivers the speed and efficiency required by modern digital systems.

Environmental Compliance

The SN54AS821AJT is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances. This compliance ensures that the product is environmentally friendly and safe for use in electronic equipment.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess