EN
  • EN
  • DE

SN54F574J

Part No SN54F574J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094712-SN54F574J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54F574J CAD Model

Description

The SN54F574J is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and advanced technology. As a member of the 54F series, this IC is designed to meet the rigorous demands of industrial and military applications, ensuring operation under extreme conditions.

Key Features

  • Octal D-Type Flip-Flop: The SN54F574J features an octal edge-triggered D-type flip-flop with a 3-state output. This allows for the storage of 8 bits of data and is ideal for interfacing with bus systems.
  • 3-State Outputs: The 3-state outputs provide the capability to put the output into a high impedance state. This is crucial for bus-oriented applications, where multiple outputs can share the same connection without interference.
  • Direct Clear: The integrated clear function allows for the immediate clearing of all flip-flops, providing a quick method to reset the system or initialize a circuit during power-up or after an error.

Performance and Quality

Built to deliver high-speed performance, the SN54F574J operates with a typical shift frequency of 100MHz, making it suitable for fast data processing tasks. The IC is also characterized for operation over the full military temperature range of -55°C to 125°C, ensuring consistent performance in harsh environments.

Applications

The versatile nature of the SN54F574J allows it to be used in a wide range of applications. It is particularly suited for:

  • Bus interface/storage
  • Buffer/registers
  • Serial-to-parallel data conversion
  • System control functions

Package and Quality Assurance

The SN54F574J is offered in a robust ceramic package, which provides excellent thermal and mechanical characteristics. Texas Instruments' commitment to quality ensures that each device is subjected to rigorous testing and verification, guaranteeing the highest levels of performance and reliability.

Ordering Information

To order the SN54F574J or to obtain more information about this product, including pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Texas Instruments provides comprehensive technical support and documentation to assist with your design and implementation needs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess