The SN54HC08VTDF2 is a high-performance integrated circuit produced by Texas Instruments, a leading manufacturer in the semiconductor industry. This particular product belongs to the HC family, which is renowned for its high-speed CMOS logic gates. The SN54HC08VTDF2 is a quadruple 2-input positive-AND gate, designed to operate across a wide voltage range with excellent power efficiency.
Key Features
- Voltage Range: The device supports a wide operating voltage range from 2V to 6V, making it versatile for various applications and compatible with TTL levels.
- High-Speed: With its fast propagation delay, the SN54HC08VTDF2 ensures rapid signal processing, which is critical for high-speed computing and digital systems.
- Low Power Consumption: It is designed to consume minimal power, which is essential for battery-operated and energy-sensitive applications.
- Logic Gates: The quadruple 2-input AND gates provide the fundamental logic function, allowing multiple configurations for complex logic circuits.
- Temperature Range: This product is characterized for operation from -55°C to 125°C, ensuring reliability in extreme environmental conditions.
Applications
The SN54HC08VTDF2 is suitable for a wide range of applications, including:
- Embedded systems
- Signal processing
- Control systems
- Power management
- Automotive electronics
- Telecommunication infrastructure
Product Specifications
| Parameter |
Value |
| Logic Type |
AND Gate |
| Number of Circuits |
4 |
| Inputs per Circuit |
2 |
| Output Type |
Standard |
| Mounting Type |
Surface Mount |
Overall, the SN54HC08VTDF2 from Texas Instruments represents a reliable and efficient solution for designers who require a robust and high-speed logic gate functionality in their electronic circuits.