EN
  • EN
  • DE

SN54HC10J

Part No SN54HC10J
Manufacturer Texas Instruments
Description TRIPLE 3-INPUT POSITIVE-NAND GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1252400-SN54HC10J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54HC10J CAD Model

Description

The SN54HC10J is a high-performance integrated circuit from Texas Instruments, renowned for its reliable and efficient electronic components. This particular device is part of the HC family, which is characterized by high-speed CMOS technology. The SN54HC10J is a triple 3-input positive-NAND gate, designed to operate over a broad voltage range from 2V to 6V while providing a low-power consumption solution for a wide array of digital applications.

Key Features

  • Logic Type: The SN54HC10J consists of three independent 3-input NAND gates, providing versatile logic functions in a single package.
  • Operating Voltage: It operates over a wide range of supply voltages, from 2V to 6V, making it suitable for battery-operated devices and various logic interface applications.
  • High-Speed Performance: The HC series is known for its high-speed operation, and the SN54HC10J is no exception, ensuring swift and reliable logic operations.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power dissipation, which is ideal for power-sensitive designs.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, which means it can interface with older technology while maintaining high-speed performance.
  • Temperature Range: The SN54HC10J is designed to operate within a wide temperature range, making it suitable for industrial applications that may experience extreme conditions.

Applications

Thanks to its versatile nature and robust performance, the SN54HC10J can be used in a variety of applications, including:

  • Logic circuitry and signal processing
  • Embedded systems
  • Control systems
  • Instrumentation and measurement devices
  • Automotive electronics
  • Telecommunication systems

The SN54HC10J from Texas Instruments is a testament to the company's commitment to producing high-quality, reliable components for the electronics industry. Its combination of high-speed operation, low power consumption, and wide operating voltage range makes it an excellent choice for designers looking to create efficient and durable digital systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9508 $97.9016
3+ $40.1648 $120.4944
4+ $38.9097 $155.6388
6+ $37.6545 $225.9270
7+ $36.3994 $254.7958
10+ $32.6339 $326.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess