EN
  • EN
  • DE

SN54HC393J

Part No SN54HC393J
Manufacturer Texas Instruments
Description DUAL 4-BIT BINARY COUNTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252424-SN54HC393J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54HC393J CAD Model

Description

The SN54HC393J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device falls under the category of logic counters, specifically a dual 4-bit binary ripple counter. It is part of the HC family, which indicates that it is a high-speed CMOS device.

Key Features

  • Logic Type: Dual 4-Bit Binary Ripple Counter
  • Supply Voltage Range: 2V to 6V, accommodating a variety of logic level requirements and ensuring compatibility with TTL logic families.
  • Operating Temperature: The SN54HC393J is designed to operate over a wide temperature range, making it suitable for industrial applications.
  • Packaging: This device comes in a reliable and robust ceramic dual in-line package (J package), which provides excellent thermal and mechanical characteristics.
  • Output Current: Capable of driving up to 5.2 mA, allowing for direct interfacing with other logic components without the need for additional buffering.

Functionality

The SN54HC393J contains two independent 4-bit binary counters, each having a clear and a clock input. Counting is accomplished on the falling edge of the clock signal, which allows for precise timing and control within synchronous systems. The clear input can be used to reset the counter to zero, which is essential for initializing processes or during error conditions.

Applications

This versatile component is used across a wide range of applications. It is particularly useful in timing circuits, frequency dividers, and counters in various electronic devices such as:

  • Industrial control systems
  • Consumer electronics
  • Embedded systems
  • Signal processing
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN54HC393J is no exception, as it is manufactured to the highest standards, ensuring consistent performance and longevity in the field. With Texas Instruments' reputation, customers can trust the SN54HC393J for their critical design requirements.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,581 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess