EN
  • EN
  • DE

SN54HC540J

Part No SN54HC540J
Manufacturer Texas Instruments
Description OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252432-SN54HC540J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54HC540J CAD Model

Description

Product Overview: SN54HC540J from Texas Instruments

The SN54HC540J is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular chip belongs to the HC family and is an octal buffer and line driver designed to have high current driving capability and high-speed performance. The SN54HC540J is specifically engineered to interface between different voltage levels and drive large loads, making it an excellent choice for a wide range of digital applications.

This integrated circuit features eight non-inverting buffers with 3-state outputs, which means that each output can be in one of three states: high, low, or high-impedance. The high-impedance state is particularly useful for bus-oriented applications, as it allows multiple outputs to be connected to a bus without causing contention.

Key Specifications:

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Type: 3-State
  • Input Level: CMOS
  • Output Level: CMOS
  • Package / Case: J-Lead Ceramic Package
  • Operating Temperature: -55°C to 125°C

The SN54HC540J is fabricated using Texas Instruments' advanced CMOS technology, which provides the chip with a robust and reliable performance. The device can operate over a broad voltage range and offers a balanced propagation delay and transition times. This ensures that the chip can maintain signal integrity even at high frequencies, making it suitable for high-speed data transmission and processing tasks.

Its ceramic package is designed for durability and reliable performance in extreme temperature environments, which is ideal for military or aerospace applications that require components to withstand harsh conditions. The SN54HC540J is also characterized for operation from -55°C to 125°C, ensuring functionality across a wide temperature range.

In summary, the SN54HC540J from Texas Instruments is a versatile and high-performing octal buffer/line driver that is well-suited for interfacing and driving purposes in complex digital systems. Its high-current drive capability, combined with the 3-state output feature, makes it a valuable component for designers looking to create flexible and reliable digital circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0006 $60.0024
9+ $12.3082 $110.7738
13+ $11.9236 $155.0068
18+ $11.5390 $207.7020
23+ $11.1543 $256.5489
30+ $10.0004 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess