The SN54HCT374J is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital applications. This particular device is designed to meet the stringent requirements of the industrial and commercial markets, offering a robust solution for data storage and transfer operations.
Key Features
- Logic Type: Octal D-type flip-flop with clear
- Logic Family: HCT
- Output Type: 3-State
- Propagation Delay Time: 18 ns at 4.5V, 23 ns at 5.5V
- Operating Temperature: -55°C to 125°C
- Package / Case: Ceramic DIP (Dual In-line Package)
- Mounting Type: Through Hole
- Supply Voltage: 4.5V to 5.5V
- IC Interface Type: CMOS
Product Description
The SN54HCT374J is characterized by its high-speed performance, which is essential for systems requiring fast data throughput. With a propagation delay time of 18 ns at 4.5V and 23 ns at 5.5V, this IC ensures timely data transfer and synchronization across various components of a digital system.
One of the notable features of the SN54HCT374J is its octal configuration, which means it contains eight D-type flip-flops in a single package. This makes it an efficient choice for designers looking to minimize board space without compromising on functionality. Each flip-flop has a 3-state output, which allows for increased flexibility in bus-oriented systems by enabling the outputs to go into a high impedance state.
The device operates over a wide temperature range of -55°C to 125°C, making it suitable for use in harsh environments and ensuring reliable operation under extreme conditions. The SN54HCT374J is packaged in a robust ceramic DIP, which provides excellent mechanical and thermal stability. It is designed for through-hole mounting, which is ideal for prototyping and applications where durability is a priority.
With a supply voltage range of 4.5V to 5.5V, the SN54HCT374J is compatible with TTL levels, allowing it to be used in mixed-technology systems. The CMOS interface ensures low power consumption, making it an energy-efficient choice for modern electronic designs.
In summary, the SN54HCT374J from Texas Instruments is a reliable and flexible solution for designers requiring a high-performance octal D-type flip-flop. Its combination of speed, compactness, and durability makes it an excellent choice for a wide range of digital applications.