EN
  • EN
  • DE

SN54LS139J

Part No SN54LS139J
Manufacturer Texas Instruments
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1155957-SN54LS139J
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54LS139J CAD Model

Description

Product Overview: SN54LS139J from Texas Instruments

The SN54LS139J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a dual 2-line to 4-line decoder/demultiplexer, which is part of the 54LS series. The SN54LS139J is specifically engineered to offer a high level of functionality and reliability for digital systems that require efficient decoding or demultiplexing applications.

Key Features

  • Logic Family: The SN54LS139J belongs to the Low Power Schottky (LS) TTL logic family, known for its low power consumption and high speed.
  • Dual Functionality: This chip provides two individual 2-line to 4-line decoders in a single package, each capable of handling separate functions simultaneously.
  • Decoding Capability: It can decode a two-bit input to one of four outputs, ensuring that only one output will be active at any given time.
  • Demultiplexing Ability: The device can be used as a demultiplexer by using one of the input lines as a data input and the other as a control input, allowing one line of data to be routed to any of the four output lines.
  • Wide Operating Voltage Range: The SN54LS139J operates over a broad voltage range, accommodating various levels of signal inputs for flexible system integration.

Applications

The versatility of the SN54LS139J makes it suitable for a variety of applications, including:

  • Memory decoding or data routing in computer systems
  • Control systems where multiple outputs need to be activated individually
  • Function generation where different outputs are required based on the input condition
  • Digital signal processing for selecting particular signal paths or resources

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN54LS139J is built to stringent quality control standards, ensuring consistent performance and reliability for critical applications. Its robust design is suitable for industrial-grade requirements, operating effectively in a wide range of temperatures and environmental conditions.

Package and Availability

The SN54LS139J is offered in a ceramic dual in-line package (DIP), providing ease of integration into existing and new designs. For detailed product specifications, availability, and ordering information, please refer to the Texas Instruments official website or contact their customer support.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6915 $50.7660
10+ $10.4136 $104.1360
15+ $10.0882 $151.3230
21+ $9.7627 $205.0167
27+ $9.4373 $254.8071
36+ $8.4610 $304.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess