EN
  • EN
  • DE

SN54LS191J

Part No SN54LS191J
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54LS191 SYNCHRONOUS UP/DOWN COUN / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS191
Standard Package 27 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896334-SN54LS191J
Ultra Librarian 3D Model Ultra Librarian SN54LS191J CAD Model

Description

The SN54LS191J is a high-quality integrated circuit manufactured by Texas Instruments, renowned for its precision and durability in a wide array of electronic applications. This particular model is a synchronous up/down counter designed to provide versatile counting solutions in digital systems.

Key Features

  • Functionality: The SN54LS191J is a 4-bit binary up/down counter. It allows for reversible counting, making it a flexible choice for a variety of applications that require precise control over counting sequences.
  • Logic Family: It belongs to the LS (Low-power Schottky) TTL (Transistor-Transistor Logic) family, which ensures low power consumption while maintaining high-speed operation.
  • Count Frequency: This device can operate at high count frequencies, which makes it suitable for high-speed applications that require a fast response time.
  • Compatibility: The SN54LS191J is compatible with standard TTL logic levels, which means it can be easily integrated into existing digital systems without the need for additional interfacing components.
  • Package Type: It comes in a standard J-package, a ceramic dual in-line package (CERDIP), known for its robustness and reliability in harsh environments.

Applications

The SN54LS191J can be utilized in a broad range of applications, including but not limited to:

  • Digital counters and timers
  • Frequency dividers
  • Programmable binary sequence generators
  • Industrial control systems
  • Automated test equipment

Quality and Reliability

Texas Instruments is committed to delivering high-standard products, and the SN54LS191J is no exception. It undergoes rigorous testing to ensure it meets the stringent requirements for quality and reliability that customers expect from TI components.

Environmental and Regulatory Compliance

The SN54LS191J adheres to environmental standards and regulations, ensuring that it is a responsible choice for both the environment and your business. Please consult the Texas Instruments datasheet for specific compliance information.

You May Also Be Interested in

Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.4609 $82.9218
3+ $34.0192 $102.0576
5+ $32.9561 $164.7805
7+ $31.8930 $223.2510
9+ $30.8299 $277.4691
11+ $27.6406 $304.0466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess