EN
  • EN
  • DE

SN54LS624J

Part No SN54LS624J
Manufacturer Texas Instruments
Description VOLTAGE-CONTROLLED OSCILLATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252504-SN54LS624J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54LS624J CAD Model

Description

The SN54LS624J is a versatile Voltage-Controlled Oscillator (VCO) integrated circuit brought to you by the renowned electronics manufacturer, Texas Instruments. This precision device is designed to offer a stable and adjustable frequency output that can be varied depending on the input voltage, making it an ideal component for a wide range of applications, including signal processing, telecommunications, and instrumentation.

Key Features

  • Frequency Range: The SN54LS624J operates over a broad frequency range, which allows for flexible design options in various applications.
  • Linear Voltage Control: The VCO's frequency is linearly proportional to the input voltage, ensuring a consistent and predictable output for precise control.
  • High Stability: With Texas Instruments' commitment to quality, the SN54LS624J is engineered for high stability and reliability, reducing the risk of performance drift over time and temperature variations.
  • Compatibility: Designed to be compatible with a wide array of other standard logic families, this VCO can be easily integrated into existing systems without the need for extensive redesign.
  • Package Type: The SN54LS624J comes in a robust ceramic dual in-line package (J package), which provides excellent thermal and mechanical protection.

Applications

The flexibility and high performance of the SN54LS624J make it suitable for various applications, including but not limited to:

  • Phase-locked loops (PLLs)
  • Frequency modulation (FM) systems
  • Signal generation and synthesis
  • Analog-to-digital converters (ADCs)
  • Electronic test equipment

Technical Specifications

The SN54LS624J is characterized by its robust specifications that support a wide range of technical requirements. For detailed specifications, designers and engineers are encouraged to consult the official datasheet provided by Texas Instruments, which offers in-depth information on electrical characteristics, pin configurations, and application notes to ensure optimal use of the VCO in their projects.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess