EN
  • EN
  • DE

TLV75725PDRVR

Part No TLV75725PDRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 1A 6WSON / 1-A, Low IQ, Small Size, Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 2.5V
Maximum Dropout Voltage 0.65V at 1A
Current - Output 1A
Current - Supply (Maximum) 40μA
PSRR 52dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Current Limit, Thermal Shutdown, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813289-TLV75725PDRVR
Ultra Librarian 3D Model Ultra Librarian TLV75725PDRVR CAD Model

Description

Introducing the TLV75725PDRVR Voltage Regulator by Texas Instruments

The TLV75725PDRVR is a high-performance, low-dropout (LDO) voltage regulator from the renowned electronics manufacturer, Texas Instruments. This component is specifically designed to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

With an input voltage range of 2.5V to 6.5V, the TLV75725PDRVR offers great flexibility for various system designs. It is capable of providing a fixed output voltage of 2.5V, which is essential for powering sensitive electronic circuits that require a precise voltage level to operate correctly. The device's ability to source up to 500mA of output current makes it suitable for moderate power needs.

One of the key features of the TLV75725PDRVR is its low dropout voltage, which enhances its efficiency by allowing it to operate closer to the input voltage. This characteristic is particularly beneficial in battery-powered applications where maximizing the usage of the available voltage is crucial. Moreover, the LDO's fast transient response ensures that it can handle quick changes in load demand without compromising the stability of the output voltage.

The TLV75725PDRVR is designed with several protective features to ensure the safety and longevity of the end application. These include overcurrent protection, thermal shutdown, and undervoltage lockout, which collectively safeguard the device and the system against various fault conditions. Additionally, the regulator has an enable pin that allows the user to turn the output on and off, providing further power management flexibility.

This voltage regulator is offered in a compact 6-pin WSON package with a thermal pad for enhanced thermal performance. Its small footprint is advantageous for space-constrained applications, and the pad helps to dissipate heat, allowing the device to operate within its specified temperature range even under full load conditions.

In summary, the TLV75725PDRVR by Texas Instruments is a reliable and efficient solution for applications requiring a fixed 2.5V output with up to 500mA current. Its robust feature set and compact design make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6961 $52.2075
180+ $0.5712 $102.8160
275+ $0.5533 $152.1575
375+ $0.5355 $200.8125
485+ $0.5176 $251.0360
650+ $0.4641 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess