EN
  • EN
  • DE

SN54LS76AJ

Part No SN54LS76AJ
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Dual J-K Flip-Flops With Preset And Clear 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Clock Edge Trigger Type Negative Edge
Frequency 45 MHz
Height 5.08 mm
High Level Output Current -400 µA
Lead Free Contains Lead
Length 19.56 mm
Logic Function JK-Type
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 2
Number of Elements 2
Number of Pins 16
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 20 ns
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Turn-On Delay Time 20 ns
Width 6.92 mm
Win Source Part Number 1094742-SN54LS76AJ
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS76AJ CAD Model

Description

Product Overview: SN54LS76AJ Dual JK Flip-Flop

The SN54LS76AJ is a high-quality integrated circuit produced by Texas Instruments, renowned for its reliability and performance. This dual JK flip-flop is a fundamental component in digital electronics, offering versatility in a range of applications such as counters, shift registers, and control circuits.

Constructed with low-power Schottky technology, the SN54LS76AJ provides a perfect balance between speed and power consumption, making it an excellent choice for battery-operated and power-sensitive applications. The device features two JK flip-flops with individual clear, preset, and clock inputs, as well as complementary outputs.

Key Specifications:

  • Logic Type: Dual JK Flip-Flop
  • Operating Voltage Range: 4.5V to 5.5V
  • Output Current: -8 mA / 16 mA
  • Package / Case: J-Lead Ceramic Package
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Through Hole

The SN54LS76AJ's clear and preset functions are synchronous, allowing the flip-flop to be set or reset while the clock is in the high state. The J and K inputs, which control the state changes, are edge-triggered, responding to the rising edge of the clock pulse. This precise triggering ensures reliable operation in timing-based circuits.

Each flip-flop has independent J, K, clear, and clock inputs with Q and Q̅ outputs. This design enables users to configure the flip-flops separately, providing flexibility in designing complex logic circuits. The device's outputs can drive up to 10 low-power Schottky inputs, ensuring compatibility with a wide range of other logic components.

The SN54LS76AJ is encapsulated in a durable ceramic package, offering excellent thermal stability and protection against harsh environmental conditions. This makes it suitable for use in military and aerospace applications, where performance and durability are critical.

In summary, the SN54LS76AJ from Texas Instruments is a robust and reliable choice for designers who require a high-performance dual JK flip-flop. With its low-power Schottky technology and flexible input/output configuration, this component is a versatile addition to any digital logic system.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
Honeywell
Contact for details
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.3345 $66.6690
4+ $27.3514 $109.4056
6+ $26.4966 $158.9796
8+ $25.6419 $205.1352
11+ $24.7872 $272.6592
14+ $22.2230 $311.1220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess