The SN55113J from Texas Instruments is a high-performance dual differential line driver designed for digital data transmission over balanced lines. It belongs to a family of differential line drivers and receivers that facilitate reliable data transmission at high speeds, making it an ideal component for telecommunications and networking applications.
Key Features
- Integrated Dual Driver: The SN55113J houses two independent line drivers in a single package, providing compact and efficient use of PCB space.
- Differential Outputs: Differential outputs ensure improved noise immunity and allow for long-distance data transmission with reduced risk of signal degradation.
- Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system design requirements.
- High Data Rates: This device is capable of handling high-speed data transmission, making it suitable for fast communication protocols.
- Robust Protection Features: The SN55113J comes with built-in protection features to safeguard against electrical damage due to line faults or incorrect connection.
Applications
The SN55113J is versatile and can be employed in multiple applications. Some of its common uses include:
- Telecommunications equipment
- High-speed data acquisition systems
- Digital signal processing
- Networking equipment such as routers and switches
- Industrial control systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V to 5.5V
Operating Temperature
-55°C to 125°C
Package Type
DIP
Number of Drivers
2
The SN55113J is a reliable and efficient solution for high-speed digital data communication, ensuring data integrity across various platforms and environments.