EN
  • EN
  • DE

SN55115J

Part No SN55115J
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DUAL DIFFERENTIAL LINE RECEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Receiver
Number of Drivers/Receivers 0/2
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 330479-SN55115J
Ultra Librarian 3D Model Ultra Librarian SN55115J CAD Model

Description

The SN55115J is a high-performance product manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs, embedded processors, and a variety of other semiconductor solutions.

  • Type: Dual differential line receiver
  • Standards: ANSI TIA/EIA-422-B and ITU Recommendation V.11
  • Output: 3-state output
  • Power Supply Voltages: 4.75V to 5.25V
  • Common-Mode Range: +/- 7V
  • Features: Fail-safe feature
  • Package: 16-pin ceramic dual in-line package (CERDIP)
  • Operating Temperature Range: 0°C and 70°C

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.3558 $84.7116
3+ $34.7534 $104.2602
5+ $33.6674 $168.3370
7+ $32.5814 $228.0698
8+ $31.4953 $251.9624
11+ $28.2372 $310.6092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess