EN
  • EN
  • DE

SN5538DGGR

Part No SN5538DGGR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1379950-SN5538DGGR
Ultra Librarian 3D Model Ultra Librarian SN5538DGGR CAD Model

Description

The Texas Instruments SN5538DGGR is a state-of-the-art dual operational amplifier that has been meticulously designed for a wide range of applications. This precision amplifier is known for its high-performance specifications, making it an ideal choice for engineers and professionals in the electronics industry.

Key Features

  • High Gain Bandwidth: The SN5538DGGR offers a high gain bandwidth product, which ensures that the amplifier can handle a wide range of frequencies without compromising on the gain.
  • Low Noise: With its low noise design, the SN5538DGGR is perfect for audio applications and other sensitive circuits where noise can be a critical factor.
  • Low Distortion: The device provides low harmonic distortion, making it suitable for high-fidelity and precision audio applications.
  • Dual Amplifier Configuration: The dual amplifier configuration allows for flexibility in design, enabling the use of both amplifiers in a single package for differential or independent signal processing.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various power supply specifications and ensuring compatibility with a broad array of systems.
  • Robust Package: Enclosed in an 8-pin SOIC package, the SN5538DGGR is built for durability and ease of integration into printed circuit boards.

Applications

The SN5538DGGR is versatile and can be used in numerous applications including:

  • Professional Audio Equipment
  • Instrumentation
  • Active Filters
  • Analog Signal Processing
  • Industrial Control Systems

Technical Specifications

With an impressive slew rate and a wide operating temperature range, the SN5538DGGR is designed to perform reliably in even the most demanding environments. Its electrical characteristics are tailored to deliver consistent performance, ensuring that your projects maintain the highest standards of precision and quality.

In conclusion, the Texas Instruments SN5538DGGR is a high-quality dual operational amplifier that offers reliability, flexibility, and performance for a multitude of electronic applications. Its robust design and comprehensive features make it a go-to component for professionals seeking optimal signal processing capabilities.

You May Also Be Interested in

Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Texas Instruments
PROTOTYPE
Lowest to $58.2090
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4401 $53.2812
28+ $3.6432 $102.0096
43+ $3.5294 $151.7642
59+ $3.4155 $201.5145
76+ $3.3017 $250.9292
102+ $2.9601 $301.9302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,172 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess