EN
  • EN
  • DE

SN65C23243DL

Part No SN65C23243DL
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 6/10 48SSOP  /  6/10 Transceiver Full RS232 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 6/10
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 250kbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 65C23243
Other Names 296-33558-5,SN65C23243DLG4,2156-SN65C23243DL,SN65C23243DLG4,SN65C23243DL,TEXTISSN65C23243DL
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261416-SN65C23243DL
Ultra Librarian 3D Model Ultra Librarian SN65C23243DL CAD Model

Description

The SN65C23243DL is a robust, high-performance integrated circuit from Texas Instruments (TI), designed to provide reliable serial communication in industrial and commercial applications. This particular device is part of TI's extensive range of interface ICs, which are engineered to facilitate smooth data transfer between systems.

Key Features

  • Dual-Channel Interface: The SN65C23243DL features two independent RS-232 channels, allowing for simultaneous bidirectional communication.
  • High Data Rate: Capable of operating at data rates up to 1 Mbps, this device is suitable for applications requiring fast data exchange.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low supply current, making it ideal for portable and power-sensitive applications.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 3V to 5.5V, providing versatility in various system designs.
  • Electrostatic Discharge (ESD) Protection: With built-in ESD protection, the SN65C23243DL is resilient against static electricity, enhancing its durability and reliability in harsh environments.
  • Industry-Standard Footprint: The IC comes in a standard SOIC-16 package, making it easy to integrate into existing board layouts.

Applications

The SN65C23243DL is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Point-of-sale terminals
  • Data acquisition systems
  • Networking equipment
  • Medical equipment

Quality and Reliability

As with all Texas Instruments products, the SN65C23243DL is manufactured to the highest quality standards, ensuring reliable performance in the field. TI's commitment to excellence means customers can trust this device for critical and demanding applications.

For more detailed information, including electrical characteristics and pin configurations, designers and engineers are encouraged to consult the official datasheet provided by Texas Instruments. The SN65C23243DL represents a blend of performance, efficiency, and reliability, making it a go-to choice for serial communication needs.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0217 $56.1519
16+ $6.5820 $105.3120
24+ $6.3763 $153.0312
33+ $6.1706 $203.6298
42+ $5.9649 $250.5258
57+ $5.3478 $304.8246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess