EN
  • EN
  • DE

SN65C3222PW

Part No SN65C3222PW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 20TSSOP  /  2/2 Transceiver Full RS232 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300 mV
Data Rate 1Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 65C3222
Other Names SN65C3222PW,SN65C3222PWG4,TEXTISSN65C3222PW,2156-SN65C3222PW,SN65C3222PWE4,SN65C3222PWE4,SN65C3222PWG4,296-33564-5
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261306-SN65C3222PW
Ultra Librarian 3D Model Ultra Librarian SN65C3222PW CAD Model

Description

The SN65C3222PW is a robust, versatile integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular chip is part of the SN65C3222 series, which falls under the category of interface ICs, specifically RS-232 interface ICs. It is designed to meet the demands of serial communication in a wide range of applications.

Key Features

  • Interface Type: The SN65C3222PW is designed for RS-232 communication, providing reliable data transfer between devices.
  • Number of Drivers/Receivers: This IC comes with 2 driver(s) and 2 receiver(s), making it suitable for full-duplex communication.
  • Supply Voltage Range: It operates over a wide supply voltage range, making it flexible for use in various system designs.
  • Operating Temperature Range: The device is built to function within an industrial temperature range, ensuring reliability under different environmental conditions.
  • Mounting Type: It is available in a PW package, which is suitable for surface mount technology (SMT), providing ease of integration into a variety of circuit boards.
  • Data Rate: The IC supports a high-speed data rate, which is essential for applications requiring fast data transmission.
  • ESD Protection: The SN65C3222PW has built-in electrostatic discharge (ESD) protection features to safeguard the device from static damage.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in regions with strict RoHS regulations.

Applications

The SN65C3222PW is ideal for a variety of applications that require reliable serial communication. These applications include, but are not limited to:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Data acquisition systems
  • Medical equipment

In summary, the SN65C3222PW from Texas Instruments is a high-quality, RS-232 interface IC that offers reliable performance, high-speed data transmission, and robust protection features. It is a suitable choice for designers and engineers looking to implement serial communication in their systems while adhering to industry standards and environmental regulations.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8158 $53.0270
150+ $0.6694 $100.4100
235+ $0.6484 $152.3740
320+ $0.6275 $200.8000
415+ $0.6066 $251.7390
555+ $0.5439 $301.8645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess