EN
  • EN
  • DE

SN65C3232E

Part No SN65C3232E
Manufacturer Texas Instruments
Description 3-V TO 5.5-V TWO-CHANNEL RS-232 1-MBIT/S LINE DRIVERS/RECEIVERS WITH ±15-kV IEC ESD PROTECTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1252625-SN65C3232E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65C3232E CAD Model

Description

The SN65C3232E from Texas Instruments is a robust, dual-channel RS-232 transceiver IC designed to facilitate serial communication in harsh industrial environments. As part of TI's extensive interface portfolio, the SN65C3232E is engineered to meet the stringent requirements of the TIA/EIA-232-F standards, while providing enhanced electrostatic discharge (ESD) protection.

Key Features

  • Interface Compliance: Fully compliant with TIA/EIA-232-F standards, ensuring compatibility with serial communication protocols.
  • ESD Protection: Offers a high level of protection against electrostatic discharge, with 15kV protection on the bus pins, minimizing the risk of damage due to static electricity.
  • Supply Voltage: Operates over a wide supply voltage range from 3V to 5.5V, making it suitable for various applications and system power supplies.
  • Data Rate: Supports data rates up to 250 kbps, enabling efficient serial data transmission for a variety of applications.
  • Low Power Consumption: Features a low-power shutdown mode that significantly reduces power consumption when the device is not in active use.
  • Dual Driver/Receiver Channels: Includes two driver and two receiver channels, allowing for the simultaneous transmission and reception of serial data.

Applications

The SN65C3232E is ideally suited for a range of applications that require reliable RS-232 communications. These include:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Data acquisition systems
  • Networking equipment
  • Peripheral devices

Package and Quality

Available in a 16-pin SOIC package, the SN65C3232E is designed for easy integration into system designs. Texas Instruments' commitment to quality ensures that this transceiver provides reliable performance and longevity in the field, backed by TI's rigorous testing and certification process.

Conclusion

The SN65C3232E RS-232 transceiver from Texas Instruments is an excellent choice for designers looking to implement robust serial communication interfaces in their products. With its ESD protection, wide supply voltage range, and low-power operation, it offers a combination of performance, reliability, and flexibility that is hard to match.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3459 $51.4213
17+ $6.0275 $102.4675
26+ $5.8391 $151.8166
36+ $5.6507 $203.4252
46+ $5.4624 $251.2704
62+ $4.8973 $303.6326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess