EN
  • EN
  • DE

SN65DSI85TPAPRQ1

Part No SN65DSI85TPAPRQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Automotive
Interface I2C
Voltage - Supply 1.65V ~ 1.95V
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
Mounting Type Surface Mount
Base Product Number 65DSI85
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851733-SN65DSI85TPAPRQ1
Ultra Librarian 3D Model Ultra Librarian SN65DSI85TPAPRQ1 CAD Model

Description

Introducing the SN65DSI85TPAPRQ1 from Texas Instruments

The SN65DSI85TPAPRQ1 is a state-of-the-art dual-channel MIPI DSI to dual-link LVDS bridge designed and manufactured by Texas Instruments. This advanced semiconductor is specifically engineered to facilitate the seamless conversion of Display Serial Interface (DSI) signals into Low Voltage Differential Signaling (LVDS) outputs. It is an ideal solution for automotive, industrial, and consumer electronics applications that require high-resolution display panels.

Key Features and Benefits

  • High-Speed Data Transfer: The device supports DSI data rates up to 1 Gbps per lane and LVDS data rates up to 945 Mbps. This high-speed data handling capability ensures that it can drive large displays with high resolution and color depth without any lag or delay.
  • Dual-Channel Support: With its dual-channel capability, the SN65DSI85TPAPRQ1 can manage two data streams simultaneously, making it suitable for high-end display applications that require dual-link LVDS interfaces.
  • Wide Range of Resolutions: The bridge chip is capable of supporting a broad range of display resolutions, including Full HD and higher, providing versatility for various display requirements.
  • Automotive-Qualified: As part of Texas Instruments' automotive product lineup, this device meets stringent automotive qualification standards (AEC-Q100), ensuring reliability and performance under harsh automotive conditions.
  • Energy Efficient: The SN65DSI85TPAPRQ1 is designed to be power-efficient, which is crucial for battery-powered devices and helps to reduce the overall energy consumption of the system it is integrated into.
  • Compact Design: The device comes in a space-saving 64-pin HTQFP package, making it suitable for applications with limited PCB space.
  • Integrated Features: It includes an array of integrated features such as programmable LVDS output voltage and optional advanced features like hardware control pins for power-saving modes.

Applications

The versatility of the SN65DSI85TPAPRQ1 makes it suitable for a wide range of applications. It is particularly well-suited for automotive infotainment and navigation systems, digital instrument clusters, head-up displays, and central information displays. Additionally, it can be used in industrial displays and high-resolution monitors in consumer electronics.

Overall, the SN65DSI85TPAPRQ1 from Texas Instruments represents a robust and reliable solution for bridging DSI to LVDS, ensuring that high-quality visual experiences can be delivered across various platforms and applications.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3907 $52.1721
8+ $14.2693 $114.1544
11+ $13.8234 $152.0574
15+ $13.3775 $200.6625
20+ $12.9316 $258.6320
26+ $11.5938 $301.4388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess