EN
  • EN
  • DE
  • IT

SN65HVD06DR

Part No SN65HVD06DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS485 TXRX 10MBPS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 35mV
Data Rate 10Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 029513-SN65HVD06DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SN65HVD06
Introduction Date July 01, 2006
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65HVD06DR CAD Model

Description

The SN65HVD06DR is a high-performance, robust product from Texas Instruments, a renowned global semiconductor company.

  • Product Category: Differential Line Transceiver
  • Power Supply: Single 3.3V
  • Standards Compliance: RS-485 and RS-422
  • Operating Temperature: -40°C to 85°C
  • Low Power Consumption: Yes
  • Data Rate: Up to 500 kbps
  • Slew Rate Limited: Yes
  • EMI Reduction: Yes
  • ESD Protection: ±15-kV
  • Package: 8-pin SOIC
  • Common-Mode Range: -7V to 12V

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC TXRX RS232 4:5 3.3V LP 28SSOP / 4/5 Transceiver RS232 28-SSOP
Lowest to $4.7120
Agere Systems
IC LINE DRVR 4/0 16SOP
Need more? Email Us
ON Semiconductor
LCD DRIVER ICS
Lowest to $2.8906
National Semiconductor (TI)
LINE RECEIVER, 2 FUNC, 2 RCVR, C
Lowest to $2.8080
Broadcom Limited
I-TEMP 8-PORT FAST ETHERNET TRAN
Lowest to $19.8280
ON Semiconductor
LCD DISPLAY DRIVER
Lowest to $21.2474
National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1031 $55.1550
115+ $0.9051 $104.0865
175+ $0.8769 $153.4575
240+ $0.8486 $203.6640
305+ $0.8203 $250.1915
410+ $0.7354 $301.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess