EN
  • EN
  • DE

SN65HVD09DGGR

Part No SN65HVD09DGGR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 9/9 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 9/9
Duplex Half
Receiver Hysteresis 45 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 65HVD09
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669975-SN65HVD09DGGR
Ultra Librarian 3D Model Ultra Librarian SN65HVD09DGGR CAD Model

Description

Product Overview: SN65HVD09DGGR

The SN65HVD09DGGR is a robust differential transceiver component from Texas Instruments, designed to facilitate reliable communication in industrial environments. This particular device is a part of the SN65HVD09 family and is known for its ability to handle the demands of applications requiring high-speed data transmission along with differential signaling capabilities.

Key Features

  • Interface Type: The device operates as a 3.3V-powered RS-485/RS-422 transceiver, ensuring compatibility with a broad range of industrial communication standards.
  • Data Rate: It supports data rates up to 10 Mbps, making it suitable for applications requiring fast data exchange such as real-time automation and control systems.
  • Bus-Pin ESD Protection: The SN65HVD09DGGR comes with an impressive Electrostatic Discharge (ESD) protection for its bus pins, exceeding the IEC 61000-4-2 (Level 4) standards, which assures resilience against external electrical disturbances.
  • Thermal Shutdown Protection: An integrated thermal shutdown feature prevents the device from overheating, thereby ensuring the longevity and reliability of the transceiver.
  • Fail-Safe Receiver: The fail-safe receiver ensures a known state of the output upon open input conditions, which is crucial for maintaining data integrity during line faults or disconnections.
  • Package Type: This component is available in a 16-pin TSSOP (DGGR) package, which is suitable for surface-mount technology (SMT) and is ideal for space-constrained applications.

Applications

The SN65HVD09DGGR is versatile and can be used in various industrial applications, including:

  • Factory automation and process controls
  • Building automation and HVAC systems
  • Networked security cameras and surveillance systems
  • Industrial field buses and motor control systems

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront. The SN65HVD09DGGR is designed to meet or exceed the stringent requirements of industrial applications. It is manufactured using high-quality materials and subjected to rigorous testing to ensure performance in the most challenging conditions.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4147 $52.0735
12+ $8.5454 $102.5448
19+ $8.2784 $157.2896
25+ $8.0113 $200.2825
33+ $7.7443 $255.5619
44+ $6.9431 $305.4964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess