EN
  • EN
  • DE

SN65HVD230

Part No SN65HVD230
Manufacturer Texas Instruments
Description 3.3-V CAN TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252700-SN65HVD230
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development, Industrial, Motor Drive & Control, Robotics
Ultra Librarian 3D Model Ultra Librarian SN65HVD230 CAD Model

Description

Product Overview: SN65HVD230 CAN Bus Transceiver

The SN65HVD230 from Texas Instruments is a robust, high-performance CAN (Controller Area Network) transceiver that facilitates communication in automotive and industrial applications. This device is designed to interface between a CAN protocol controller and the physical two-wire CAN bus. The transceiver provides differential transmit and receive capability to the bus and is fully compatible with the ISO 11898-2 standard.

Key Features

  • High-Speed Operation: The SN65HVD230 is capable of transmission rates up to 1 Mbps, making it suitable for high-speed data transfer requirements of modern networks.
  • Low Power Consumption: It features a low current standby mode which helps in power-sensitive applications by reducing power consumption when the network is idle.
  • Protection Features: Equipped with thermal shutdown and cross-wire protection, this device ensures reliable operation under harsh conditions. It also provides protection against voltage transients such as those defined in the ISO 7637.
  • Bus-Pin ESD Protection: The SN65HVD230 offers an Electrostatic Discharge (ESD) protection for the bus pins, exceeding 16 kV HBM (Human Body Model).
  • Wide Operating Temperature Range: With an operational temperature range from -40°C to 125°C, this transceiver is designed to perform in extreme environmental conditions.

Applications

The SN65HVD230 CAN transceiver is ideal for a variety of applications, including:

  • Automotive Networks
  • Industrial Automation Systems
  • Building Automation
  • Medical Equipment
  • Heavy Machinery

Quality and Reliability

As with all Texas Instruments products, the SN65HVD230 is manufactured to the highest quality standards, ensuring both reliability and performance for critical systems. Whether it's automotive safety, industrial control, or robust communication needs, this CAN transceiver stands as a top choice for professionals seeking a high-quality, reliable solution.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6894 $50.6820
75+ $1.3862 $103.9650
115+ $1.3429 $154.4335
155+ $1.2996 $201.4380
200+ $1.2563 $251.2600
270+ $1.1263 $304.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess