EN
  • EN
  • DE

SN65HVD230DR

Part No SN65HVD230DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 3.3V CAN TXRX W/STNDBY 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 029531-SN65HVD230DR
Family Name SN65HVD230
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development, Industrial, Motor Drive & Control, Robotics
Ultra Librarian 3D Model Ultra Librarian SN65HVD230DR CAD Model

Description

The SN65HVD230DR from Texas Instruments is a sophisticated, high-performance device specifically designed to meet the rigorous demands of contemporary technological applications.

  • Supply Voltage: 3.3V (nominal)
  • Speed: Up to 1 Mbps
  • Protection: Thermal shutdown
  • Fault Protection: Bus-fault protection up to ±36V
  • Package: 8-pin SOIC
  • Power Consumption: Low-power
  • Temperature Range: -40°C to 125°C
  • Compliance: ISO 11898-2 standard
  • EMI/EMS Performance: High level

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4990 $52.3950
215+ $0.4674 $100.4910
335+ $0.4516 $151.2860
480+ $0.4200 $201.6000
620+ $0.4043 $250.6660
775+ $0.3885 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,470 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess